Vishay Precision Group Through Hole Resistors MBA02040C3480FRP00

Description
348 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
348 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC348XTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC348XTR-ND
Through Hole Resistors BC348XTR-ND
348 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

348 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1380884-MBA02040C3480FRP00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1380884-MBA02040C3480FRP00
Resistors - Through Hole Resistors 1380884-MBA02040C3480FRP00
Win Source Part Number: 1380884-MBA02040C348 0FRP00 Category: Resistors>Through Hole Resistors Series: MBA/SMA 0204 - Professional Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Size / Dimension: 0.063" Dia x 0.142" L (1.60mm x 3.60mm) Standard Package: 5,000 pcs Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Composition: Metal Film Number of Terminations: 2 Resistance: 348 Ohms Package / Case: Axial Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1380884-MBA02040C3480FRP00
Category: Resistors>Through Hole Resistors
Series: MBA/SMA 0204 - Professional
Features: Automotive AEC-Q200
Package: Tape & Reel (TR)
Size / Dimension: 0.063" Dia x 0.142" L (1.60mm x 3.60mm)
Standard Package: 5,000 pcs
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 348 Ohms
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Metal Film Resistor, 348 Ohm, 400Mw, 1%; Resistance Vishay - 94C3507 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 348 Ohm, 400Mw, 1%; Resistance Vishay
94C3507
Metal Film Resistor, 348 Ohm, 400Mw, 1%; Resistance Vishay 94C3507
METAL FILM RESISTOR, 348 OHM, 400mW, 1%; Resistance:348ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 348 OHM, 400mW, 1%; Resistance:348ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC348XTR-ND 1380884-MBA02040C3480FRP00 94C3507
Product Name Through Hole Resistors Resistors - Through Hole Resistors Metal Film Resistor, 348 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Resistance Range 348 ohms 348 ohms 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details