Vishay Intertechnology, Inc. Through Hole Resistors MBA02040C3000FRP00

Description
300 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
300 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3491TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3491TR-ND
Through Hole Resistors BC3491TR-ND
300 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

300 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3491CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3491CT-ND
Through Hole Resistors BC3491CT-ND
300 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

300 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
RES 300 OHM 0.4W 1% AXIAL - 886-MBA02040C3000FRP00 - Utmel Electronic Limited
Hong Kong, China
RES 300 OHM 0.4W 1% AXIAL
886-MBA02040C3000FRP00
RES 300 OHM 0.4W 1% AXIAL 886-MBA02040C3000FRP00
RES 300 OHM 0.4W 1% AXIAL

RES 300 OHM 0.4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number BC3491TR-ND 886-MBA02040C3000FRP00
Product Name Through Hole Resistors RES 300 OHM 0.4W 1% AXIAL
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Thin Film (Chip); Thin Film
Mounting / Packaging Axial Axial Leads
Resistance Range 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details