Vishay Precision Group Through Hole Resistors MBA02040C3903FC100

Description
Vishay MBA02040C3903FC100 Resistor
Request a Quote Datasheet
Description
Vishay MBA02040C3903FC100 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 151347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151347
Through Hole Resistors 151347
Vishay MBA02040C3903FC100 Resistor

Vishay MBA02040C3903FC100 Resistor

Supplier's Site
Through Hole Resistors - 151347P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151347P
Through Hole Resistors 151347P
MBA0204 M/F Res, 0.4W 50PPM 1% 390K

MBA0204 M/F Res, 0.4W 50PPM 1% 390K

Supplier's Site
Through Hole Resistors - 1667686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1667686
Through Hole Resistors 1667686
Vishay MBA02040C3903FC100 Resistor

Vishay MBA02040C3903FC100 Resistor

Supplier's Site
Through Hole Resistors - 56-MBA02040C3903FC100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C3903FC100TB-ND
Through Hole Resistors 56-MBA02040C3903FC100TB-ND
390 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

390 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MBA02040C3903FC100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C3903FC100CT-ND
Through Hole Resistors 56-MBA02040C3903FC100CT-ND
390 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

390 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 390K, 1%, 0.4W, Axial, Metal Film Rohs Compliant Vishay - 33AK3216 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 0.4W, Axial, Metal Film Rohs Compliant Vishay
33AK3216
Res, 390K, 1%, 0.4W, Axial, Metal Film Rohs Compliant Vishay 33AK3216
RES, 390K, 1%, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 390K, 1%, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 151347 151347P 56-MBA02040C3903FC100TB-ND 33AK3216
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 390K, 1%, 0.4W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction Thin film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial
Standards and Certifications RoHS RoHS RoHS
Resistance Range 390000 ohms
Power Rating 0.4000 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details