Vishay Precision Group Through Hole Resistors MBA02040C3900FC100

Description
390 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
390 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3507TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3507TB-ND
Through Hole Resistors BC3507TB-ND
390 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

390 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3507CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3507CT-ND
Through Hole Resistors BC3507CT-ND
390 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

390 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through-Hole Resistor - 53-MBA02040C3900FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C3900FC100
Through-Hole Resistor 53-MBA02040C3900FC100
Metal Film Resistors - Through Hole .4watt 390ohms 1% 1/8watt body size Product overview: MBA02040C3900FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C3900FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 390ohms 1% 1/8watt body size Product overview: MBA02040C3900FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C3900FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 390R, 0.4W, Axial, Metal Film Rohs Compliant Vishay - 84AH6110 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 0.4W, Axial, Metal Film Rohs Compliant Vishay
84AH6110
Res, 390R, 0.4W, Axial, Metal Film Rohs Compliant Vishay 84AH6110
RES, 390R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 390R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC3507TB-ND 53-MBA02040C3900FC100 84AH6110
Product Name Through Hole Resistors Through-Hole Resistor Res, 390R, 0.4W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal Film MetalFilm
Mounting / Packaging Axial 1.6 mm x 3.6 mm
Resistance Range 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers