The Vishay resistor, part number 84AH6109, is a 3.6K ohm, 0.4W axial metal film resistor that is RoHS compliant. It is designed for general-purpose applications in professional electronics, including industrial, telecommunication, automotive, and medical equipment. The resistor features a resistance tolerance of ±5% and a temperature coefficient of ±50 ppm/K. It operates effectively within a temperature range of -55 °C to 155 °C and has a maximum operating voltage of 200V. The resistor is characterized by excellent stability and reliability, making it suitable for applications where performance is critical.
Metal Film Resistors - Through Hole 1/3 WATT 3.6K OHM 1% Product overview: MBA02040C3601FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C3601FC10
3.6 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
3.6 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Vishay MBA02040C3601FC100 Resistor
Vishay MBA02040C3601FC100 Resistor
RES, 3.6K, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-MBA02040C3601FC100 | BC3506TB-ND | 151280 | 84AH6109 |
| Product Name | Through-Hole Resistor | Through Hole Resistors | Through Hole Resistors | Res, 3.6K, 0.4W, Axial, Metal Film Rohs Compliant Vishay |
| Technology / Construction | Metal Film | MetalFilm | Thin film | MetalFilm |
| Mounting / Packaging | 1.6 mm x 3.6 mm | Axial | ThroughHole | |
| Resistance Range | 3600 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | ||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |