Vishay Precision Group Through Hole Resistors MBA02040C3300FC100

Description
330 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
330 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3497TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3497TB-ND
Through Hole Resistors BC3497TB-ND
330 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

330 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3497CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3497CT-ND
Through Hole Resistors BC3497CT-ND
330 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

330 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through-Hole Resistor - 53-MBA02040C3300FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C3300FC100
Through-Hole Resistor 53-MBA02040C3300FC100
Metal Film Resistors - Through Hole .4watt 330ohms 1% 1/8watt body size Product overview: MBA02040C3300FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C3300FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 330ohms 1% 1/8watt body size Product overview: MBA02040C3300FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C3300FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 151375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151375
Through Hole Resistors 151375
Vishay MBA02040C3300FC100 Resistor

Vishay MBA02040C3300FC100 Resistor

Supplier's Site
Res, 330R, 0.4W, Axial, Metal Film Rohs Compliant Vishay - 84AH6106 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 0.4W, Axial, Metal Film Rohs Compliant Vishay
84AH6106
Res, 330R, 0.4W, Axial, Metal Film Rohs Compliant Vishay 84AH6106
RES, 330R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 330R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC3497TB-ND 53-MBA02040C3300FC100 151375 84AH6106
Product Name Through Hole Resistors Through-Hole Resistor Through Hole Resistors Res, 330R, 0.4W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal Film Thin film MetalFilm
Mounting / Packaging Axial 1.6 mm x 3.6 mm ThroughHole
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details