Vishay Precision Group Through Hole Resistors MBA02040C2499FRP00

Description
24.9 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
24.9 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC24.9XTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC24.9XTR-ND
Through Hole Resistors BC24.9XTR-ND
24.9 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

24.9 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC24.9XCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC24.9XCT-ND
Through Hole Resistors BC24.9XCT-ND
24.9 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

24.9 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through-Hole Resistor - 53-MBA02040C2499FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C2499FRP00
Through-Hole Resistor 53-MBA02040C2499FRP00
Metal Film Resistors - Through Hole .4watt 24.9ohms 1% 1/8watt body size Product overview: MBA02040C2499FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2499FRP0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 24.9ohms 1% 1/8watt body size Product overview: MBA02040C2499FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2499FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 24.9 Ohm, 400Mw, 1%; Resistance Vishay - 88C9985 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 24.9 Ohm, 400Mw, 1%; Resistance Vishay
88C9985
Metal Film Resistor, 24.9 Ohm, 400Mw, 1%; Resistance Vishay 88C9985
METAL FILM RESISTOR, 24.9 OHM, 400mW, 1%; Resistance:24.9ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 24.9 OHM, 400mW, 1%; Resistance:24.9ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Thin Film, 24.9 Ohm, 400Mw, 1%; No. Of Pins Vishay - 84R1494 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 24.9 Ohm, 400Mw, 1%; No. Of Pins Vishay
84R1494
Resistor, Thin Film, 24.9 Ohm, 400Mw, 1%; No. Of Pins Vishay 84R1494
RESISTOR, THIN FILM, 24.9 OHM, 400mW, 1%; No. of Pins:2; Power Rating:400mW; Resistance:24.9ohm; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Series:MBA; Temperature Coefficient:± 50ppm/K; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THIN FILM, 24.9 OHM, 400mW, 1%; No. of Pins:2; Power Rating:400mW; Resistance:24.9ohm; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Series:MBA; Temperature Coefficient:± 50ppm/K; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC24.9XTR-ND 53-MBA02040C2499FRP00 88C9985 84R1494
Product Name Through Hole Resistors Through-Hole Resistor Metal Film Resistor, 24.9 Ohm, 400Mw, 1%; Resistance Vishay Resistor, Thin Film, 24.9 Ohm, 400Mw, 1%; No. Of Pins Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal Film MetalFilm Thin Film (Chip)
Mounting / Packaging Axial 1.6 mm x 3.6 mm Axial Leaded
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details