Vishay Precision Group Through Hole Resistors MBA02040C2701FC100

Description
2.7 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
2.7 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MBA02040C2701FC100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C2701FC100TB-ND
Through Hole Resistors 56-MBA02040C2701FC100TB-ND
2.7 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

2.7 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MBA02040C2701FC100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C2701FC100CT-ND
Through Hole Resistors 56-MBA02040C2701FC100CT-ND
2.7 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

2.7 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 151072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151072
Through Hole Resistors 151072
Vishay MBA02040C2701FC100 Resistor

Vishay MBA02040C2701FC100 Resistor

Supplier's Site
Through Hole Resistors - 1622835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1622835
Through Hole Resistors 1622835
Vishay MBA02040C2701FC100 Resistor

Vishay MBA02040C2701FC100 Resistor

Supplier's Site
Through-Hole Resistor - 53-MBA02040C2701FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C2701FC100
Through-Hole Resistor 53-MBA02040C2701FC100
Metal Film Resistors - Through Hole .4watt 2.7Kohms 1% 1/8watt body size Product overview: MBA02040C2701FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2701FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 2.7Kohms 1% 1/8watt body size Product overview: MBA02040C2701FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2701FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 2.7K, 0.4W, Axial, Metal Film Rohs Compliant Vishay - 84AH6101 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.7K, 0.4W, Axial, Metal Film Rohs Compliant Vishay
84AH6101
Res, 2.7K, 0.4W, Axial, Metal Film Rohs Compliant Vishay 84AH6101
RES, 2.7K, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 2.7K, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 56-MBA02040C2701FC100TB-ND 151072 53-MBA02040C2701FC100 84AH6101
Product Name Through Hole Resistors Through Hole Resistors Through-Hole Resistor Res, 2.7K, 0.4W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Thin film Metal Film MetalFilm
Mounting / Packaging Axial ThroughHole 1.6 mm x 3.6 mm
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers