Vishay Precision Group Through-Hole 0.4W 332000ohm Resistor MBA02040C3323FRP00

Description
RESISTOR, THIN FILM, 0.4W, 1%, 50ppm, 332000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MBA02040C3323FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4W, 332000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4W, 332000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C3323FRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, THIN FILM, 0.4W, 1%, 50ppm, 332000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MBA02040C3323FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4W, 332000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4W, 332000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C3323FRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.4W 332000ohm Resistor - 53-MBA02040C3323FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.4W 332000ohm Resistor
53-MBA02040C3323FRP00
Through-Hole 0.4W 332000ohm Resistor 53-MBA02040C3323FRP00
RESISTOR, THIN FILM, 0.4W, 1%, 50ppm, 332000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MBA02040C3323FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4W, 332000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4W, 332000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C3323FRP0 0 can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.4W, 1%, 50ppm, 332000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MBA02040C3323FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4W, 332000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4W, 332000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C3323FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC332KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC332KXTR-ND
Through Hole Resistors BC332KXTR-ND
332 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

332 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC332KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC332KXCT-ND
Through Hole Resistors BC332KXCT-ND
332 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

332 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 332Kohm, 400Mw, 1%; Resistance Vishay - 94C3498 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 332Kohm, 400Mw, 1%; Resistance Vishay
94C3498
Metal Film Resistor, 332Kohm, 400Mw, 1%; Resistance Vishay 94C3498
METAL FILM RESISTOR, 332KOHM, 400mW, 1%; Resistance:332kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 332KOHM, 400mW, 1%; Resistance:332kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-MBA02040C3323FRP00 BC332KXTR-ND 94C3498
Product Name Through-Hole 0.4W 332000ohm Resistor Through Hole Resistors Metal Film Resistor, 332Kohm, 400Mw, 1%; Resistance Vishay
Resistance Range 332000 ohms 332000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details