Vishay Intertechnology, Inc. 0.4W 200V Resistor MBA02040C3321FRP00

Description
3.32kR 1% 0.4W 200V Metal Film Resistor, Axial Product overview: MBA02040C3321FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C3321FRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.32kR 1% 0.4W 200V Metal Film Resistor, Axial Product overview: MBA02040C3321FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C3321FRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 200V Resistor - 53-MBA02040C3321FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
53-MBA02040C3321FRP00
0.4W 200V Resistor 53-MBA02040C3321FRP00
3.32kR 1% 0.4W 200V Metal Film Resistor, Axial Product overview: MBA02040C3321FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C3321FRP0 0 can be used for catalog matching and distributor lookup.

3.32kR 1% 0.4W 200V Metal Film Resistor, Axial Product overview: MBA02040C3321FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C3321FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC3.32KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3.32KXTR-ND
Through Hole Resistors BC3.32KXTR-ND
3.32 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

3.32 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3.32KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3.32KXCT-ND
Through Hole Resistors BC3.32KXCT-ND
3.32 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

3.32 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 3.32Kohm, 400Mw, 1%; Resistance Vishay - 81C9474 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.32Kohm, 400Mw, 1%; Resistance Vishay
81C9474
Metal Film Resistor, 3.32Kohm, 400Mw, 1%; Resistance Vishay 81C9474
METAL FILM RESISTOR, 3.32KOHM, 400mW, 1%; Resistance:3.32kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 3.32KOHM, 400mW, 1%; Resistance:3.32kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Thin Film, 3.32Kohm, 400Mw, 1%; Resistance Vishay - 84R1497 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 3.32Kohm, 400Mw, 1%; Resistance Vishay
84R1497
Resistor, Thin Film, 3.32Kohm, 400Mw, 1%; Resistance Vishay 84R1497
RESISTOR, THIN FILM, 3.32KOHM, 400mW, 1%; Resistance:3.32kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 3.32KOHM, 400mW, 1%; Resistance:3.32kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-MBA02040C3321FRP00 BC3.32KXTR-ND 81C9474 84R1497
Product Name 0.4W 200V Resistor Through Hole Resistors Metal Film Resistor, 3.32Kohm, 400Mw, 1%; Resistance Vishay Resistor, Thin Film, 3.32Kohm, 400Mw, 1%; Resistance Vishay
Resistance Range 3320 ohms 3320 ohms 3320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts 200 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details