Vishay Precision Group Through-Hole Resistor MBA02040C3301FC100

Description
Metal Film Resistors - Through Hole .4watt 3.3Kohms 1% 1/8watt body size Product overview: MBA02040C3301FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C3301FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole .4watt 3.3Kohms 1% 1/8watt body size Product overview: MBA02040C3301FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C3301FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-MBA02040C3301FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C3301FC100
Through-Hole Resistor 53-MBA02040C3301FC100
Metal Film Resistors - Through Hole .4watt 3.3Kohms 1% 1/8watt body size Product overview: MBA02040C3301FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C3301FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 3.3Kohms 1% 1/8watt body size Product overview: MBA02040C3301FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C3301FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC3498TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3498TB-ND
Through Hole Resistors BC3498TB-ND
3.3 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

3.3 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3498CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3498CT-ND
Through Hole Resistors BC3498CT-ND
3.3 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

3.3 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 157480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
157480
Through Hole Resistors 157480
Vishay MBA02040C3301FC100 Resistor

Vishay MBA02040C3301FC100 Resistor

Supplier's Site
Through Hole Resistors - 157480P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
157480P
Through Hole Resistors 157480P
MBA0204 M/F Res, 0.4W 50PPM 1% 3K30

MBA0204 M/F Res, 0.4W 50PPM 1% 3K30

Supplier's Site
Through Hole Resistors - 1667712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1667712
Through Hole Resistors 1667712
Vishay MBA02040C3301FC100 Resistor

Vishay MBA02040C3301FC100 Resistor

Supplier's Site
Res, 3.3K, 0.4W, Axial, Metal Film Rohs Compliant Vishay - 84AH6107 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3.3K, 0.4W, Axial, Metal Film Rohs Compliant Vishay
84AH6107
Res, 3.3K, 0.4W, Axial, Metal Film Rohs Compliant Vishay 84AH6107
RES, 3.3K, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 3.3K, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-MBA02040C3301FC100 BC3498TB-ND 157480 157480P 84AH6107
Product Name Through-Hole Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 3.3K, 0.4W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction Metal Film MetalFilm Thin film Thin Film (Chip); Thin Film MetalFilm
Mounting / Packaging 1.6 mm x 3.6 mm Axial ThroughHole ThroughHole
Resistance Range 3300 ohms 3300 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details