DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1500 2000 2250 2300 2350 2400 2450 2500 2550 2560 2570 2580 2590 2600 2603 2604 2605 2606 2607 2608 2609 2610 2611 2612 2613 2614 2615 2620 2630 2640 2650 2660 2670 2700 2750 2800 2850 2900 2950 3000 3235
Product Name Notes
1 kOhms ±5% 500W Thick Film Chassis Mount Resistor
1 Ohms ±5% 500W Thick Film Chassis Mount Resistor
10 Ohms ±5% 500W Thick Film Chassis Mount Resistor
100 Ohms ±5% 500W Thick Film Chassis Mount Resistor
2 Ohms ±5% 500W Thick Film Chassis Mount Resistor
22 Ohms ±5% 500W Thick Film Chassis Mount Resistor
37 kOhms ±5% 250W Thick Film Chassis Mount Resistor
4.7 Ohms ±5% 500W Thick Film Chassis Mount Resistor
47 Ohms ±5% 500W Thick Film Chassis Mount Resistor
470 Ohms ±5% 500W Thick Film Chassis Mount Resistor
5.6 Ohms ±5% 250W Thick Film Chassis Mount Resistor
Chassis Mount Resistor
RPS 250D H 47U 10% BO15NA E

<< Prev Next >>