1 kOhms ±5% 500W Thick Film Chassis Mount Resistor
RESISTOR, 1KOHM, 500W, ±5%; Resistance:1kohm; Product Range:RPS 500 Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C; Product Length:73mm RoHS Compliant: Yes
Planar Resistor, RPS 500 Series, 1 kohm, 500 W, 5%, 5 kV, Thick Film RoHS Compliant: Yes
RES CHAS MNT 1K OHM 5% 500W
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | RPSDH-1.0KA-ND | 7891213P | 7891213 | 70M1007 | 24M6960 | RPS0500DH1001JB |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, 1Kohm, 500W, ±5%; Resistance Vishay | Planar Resistor, Rps 500 Series, 1 Kohm, 500 W, 5%, 5 Kv, Thick Film Rohs Compliant Vishay | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use | |||||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Box | Planar | Screw Terminals; Planar | M4 Threaded | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |