Vishay Precision Group Chassis Mount Resistors RPS0500DH1R00JB

Description
Vishay RPS0500DH1R00JB
Request a Quote Datasheet
Description
Vishay RPS0500DH1R00JB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7891216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7891216
Chassis Mount Resistors 7891216
Vishay RPS0500DH1R00JB

Vishay RPS0500DH1R00JB

Supplier's Site
Chassis Mount Resistors - 7891216P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7891216P
Chassis Mount Resistors 7891216P
Vishay RPS0500DH1R00JB

Vishay RPS0500DH1R00JB

Supplier's Site
Chassis Mount Resistors - 1678658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1678658
Chassis Mount Resistors 1678658
Vishay RPS0500DH1R00JB

Vishay RPS0500DH1R00JB

Supplier's Site
Chassis Mount Resistors - RPSDH-1.0A-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RPSDH-1.0A-ND
Chassis Mount Resistors RPSDH-1.0A-ND
1 Ohms ±5% 500W Thick Film Chassis Mount Resistor

1 Ohms ±5% 500W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RPS0500DH1R00JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RPS0500DH1R00JB
Chassis Mount Resistors RPS0500DH1R00JB
RES CHAS MNT 1 OHM 5% 500W

RES CHAS MNT 1 OHM 5% 500W

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 7891216 7891216P RPSDH-1.0A-ND RPS0500DH1R00JB
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Screw Terminals; Planar Planar Box M4 Threaded
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C 150 ±ppm/°C
Standards and Certifications RoHS RoHS
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers