Vishay Precision Group Chassis Mount Resistors RPS0500DH22R0JB

Description
22 Ohms ±5% 500W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
22 Ohms ±5% 500W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RPSDH-22A-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RPSDH-22A-ND
Chassis Mount Resistors RPSDH-22A-ND
22 Ohms ±5% 500W Thick Film Chassis Mount Resistor

22 Ohms ±5% 500W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RPS0500DH22R0JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RPS0500DH22R0JB
Chassis Mount Resistors RPS0500DH22R0JB
RES CHAS MNT 22 OHM 5% 500W

RES CHAS MNT 22 OHM 5% 500W

Supplier's Site Datasheet
Resistor, 22 Ohm, 500W, ±5%; Resistance Vishay - 70M1026 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22 Ohm, 500W, ±5%; Resistance Vishay
70M1026
Resistor, 22 Ohm, 500W, ±5%; Resistance Vishay 70M1026
RESISTOR, 22 OHM, 500W, ±5%; Resistance:22ohm; Product Range:RPS 500 Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C; Product Length:73mm RoHS Compliant: Yes

RESISTOR, 22 OHM, 500W, ±5%; Resistance:22ohm; Product Range:RPS 500 Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C; Product Length:73mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RPSDH-22A-ND RPS0500DH22R0JB 70M1026
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, 22 Ohm, 500W, ±5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Box M4 Threaded
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers