Vishay Precision Group Chassis Mount Resistors RPS0500DH2503JB

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RPS0500DH2503JB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RPS0500DH2503JB-ND
Chassis Mount Resistors 716-RPS0500DH2503JB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Rps 500D H 250K 5% Bo15 E / Box Vishay - 09N2692 - Newark, An Avnet Company
Chicago, IL, United States
Rps 500D H 250K 5% Bo15 E / Box Vishay
09N2692
Rps 500D H 250K 5% Bo15 E / Box Vishay 09N2692
RPS 500D H 250K 5% BO15 e / BOX

RPS 500D H 250K 5% BO15 e / BOX

Supplier's Site
Chassis Mount Resistors - RPS0500DH2503JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RPS0500DH2503JB
Chassis Mount Resistors RPS0500DH2503JB
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 716-RPS0500DH2503JB-ND 09N2692 RPS0500DH2503JB
Product Name Chassis Mount Resistors Rps 500D H 250K 5% Bo15 E / Box Vishay Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details