Vishay Precision Group Chassis Mount Resistors RPS0500DH1000JB

Description
100 Ohms ±5% 500W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±5% 500W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RPSDH-100A-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RPSDH-100A-ND
Chassis Mount Resistors RPSDH-100A-ND
100 Ohms ±5% 500W Thick Film Chassis Mount Resistor

100 Ohms ±5% 500W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1055485-RPS0500DH1000JB
Resistors - Chassis Mount Resistors 1055485-RPS0500DH1000JB
Win Source Part Number: 1055485-RPS0500DH100 0JB Category: Resistors>Chassis Mount Resistors Series: RPS 500 Features: Pulse Withstanding Package: Bulk Height - Seated (Max): 1.063" (27.00mm) Standard Package: 15 Tolerance: ±5% Temperature Coefficient: ±150ppm/°C Lead Style: M4 Threaded Power (Watts): 500W Mounting Feature: Flanges Composition: Thick Film Resistance: 100 Ohms Coating, Housing Type: Aluminum Oxide Package / Case: Box Temperature Range - Operating: -55°C ~ 125°C Dimension: 2.874" L x 2.362" W (73.00mm x 60.00mm) Alternative Parts (Cross-Reference): LPS0600H1000JB; RCH50S100R0JS06; LPS0300H1000JB; ERJ-XGNJ101Y; RK73B1HTTC101J; EXB-N8V101JX; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.29.0000 Mfr: Vishay Sfernice Other Names: RPSDH-100A

Win Source Part Number: 1055485-RPS0500DH1000JB
Category: Resistors>Chassis Mount Resistors
Series: RPS 500
Features: Pulse Withstanding
Package: Bulk
Height - Seated (Max): 1.063" (27.00mm)
Standard Package: 15
Tolerance: ±5%
Temperature Coefficient: ±150ppm/°C
Lead Style: M4 Threaded
Power (Watts): 500W
Mounting Feature: Flanges
Composition: Thick Film
Resistance: 100 Ohms
Coating, Housing Type: Aluminum Oxide
Package / Case: Box
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 2.874" L x 2.362" W (73.00mm x 60.00mm)
Alternative Parts (Cross-Reference): LPS0600H1000JB; RCH50S100R0JS06; LPS0300H1000JB; ERJ-XGNJ101Y; RK73B1HTTC101J; EXB-N8V101JX;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.29.0000
Mfr: Vishay Sfernice
Other Names: RPSDH-100A

Buy Now Datasheet
Chassis Mount Resistors - RPS0500DH1000JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RPS0500DH1000JB
Chassis Mount Resistors RPS0500DH1000JB
RES CHAS MNT 100 OHM 5% 500W

RES CHAS MNT 100 OHM 5% 500W

Supplier's Site Datasheet
Thick Film Resistor, 100 Ohm, 500W, 5%; Resistance Vishay - 70M1005 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 100 Ohm, 500W, 5%; Resistance Vishay
70M1005
Thick Film Resistor, 100 Ohm, 500W, 5%; Resistance Vishay 70M1005
THICK FILM RESISTOR, 100 OHM, 500W, 5%; Resistance:100ohm; Product Range:RPS 500 Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:500V; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

THICK FILM RESISTOR, 100 OHM, 500W, 5%; Resistance:100ohm; Product Range:RPS 500 Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:500V; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RPSDH-100A-ND 1055485-RPS0500DH1000JB RPS0500DH1000JB 70M1005
Product Name Chassis Mount Resistors Resistors - Chassis Mount Resistors Chassis Mount Resistors Thick Film Resistor, 100 Ohm, 500W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Box M4 Threaded
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details