Vishay Precision Group Chassis Mount Resistors RPS0250DL2000JNZA3

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RPS0250DL2000JNZA3-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RPS0250DL2000JNZA3-ND
Chassis Mount Resistors 716-RPS0250DL2000JNZA3-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Res, 200R, 5%, 250W, 5Kv, Thick Film; Resistance Vishay - 34R6282 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 5%, 250W, 5Kv, Thick Film; Resistance Vishay
34R6282
Res, 200R, 5%, 250W, 5Kv, Thick Film; Resistance Vishay 34R6282
RES, 200R, 5%, 250W, 5KV, THICK FILM; Resistance:200ohm; Product Range:RPS 250 Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

RES, 200R, 5%, 250W, 5KV, THICK FILM; Resistance:200ohm; Product Range:RPS 250 Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - RPS0250DL2000JNZA3 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RPS0250DL2000JNZA3
Chassis Mount Resistors RPS0250DL2000JNZA3
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 716-RPS0250DL2000JNZA3-ND 34R6282 RPS0250DL2000JNZA3
Product Name Chassis Mount Resistors Res, 200R, 5%, 250W, 5Kv, Thick Film; Resistance Vishay Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Resistance Range 200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details