Vishay Precision Group Chassis Mount Resistors RPS0250DH2200JBZA3

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RPS0250DH2200JBZA3-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RPS0250DH2200JBZA3-ND
Chassis Mount Resistors 716-RPS0250DH2200JBZA3-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 8219978P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8219978P
Chassis Mount Resistors 8219978P
RPS0250 Power Resistor 220R 250W

RPS0250 Power Resistor 220R 250W

Supplier's Site
Chassis Mount Resistors - 1678636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1678636
Chassis Mount Resistors 1678636
RPS0250 Power Resistor 220R 250W

RPS0250 Power Resistor 220R 250W

Supplier's Site
Chassis Mount Resistors - RPS0250DH2200JBZA3 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RPS0250DH2200JBZA3
Chassis Mount Resistors RPS0250DH2200JBZA3
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Res, Thick Film, 220R, 5%, 5Kv, Screw; Resistance Vishay - 70M0694 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 5%, 5Kv, Screw; Resistance Vishay
70M0694
Res, Thick Film, 220R, 5%, 5Kv, Screw; Resistance Vishay 70M0694
RES, THICK FILM, 220R, 5%, 5KV, SCREW; Resistance:220ohm; Product Range:RPS 250 Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

RES, THICK FILM, 220R, 5%, 5KV, SCREW; Resistance:220ohm; Product Range:RPS 250 Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 716-RPS0250DH2200JBZA3-ND 8219978P 1678636 RPS0250DH2200JBZA3 70M0694
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Thick Film, 220R, 5%, 5Kv, Screw; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications Power Applications
Mounting / Packaging Planar Screw Terminals; Planar Screw Terminals
Resistance Range 220 ohms 220 ohms
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C 150 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers