Vishay Precision Group Chassis Mount Resistors RPS0250DH3702KBZA3

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RPS0250DH3702KBZA3-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RPS0250DH3702KBZA3-ND
Chassis Mount Resistors 716-RPS0250DH3702KBZA3-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Rps 250D H 37K 10% Za3 Bo15 E / Box Vishay - 70M0716 - Newark, An Avnet Company
Chicago, IL, United States
Rps 250D H 37K 10% Za3 Bo15 E / Box Vishay
70M0716
Rps 250D H 37K 10% Za3 Bo15 E / Box Vishay 70M0716
RPS 250D H 37K 10% ZA3 BO15 e / BOX

RPS 250D H 37K 10% ZA3 BO15 e / BOX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RPS0250DH3702KBZA3-ND 70M0716
Product Name Chassis Mount Resistors Rps 250D H 37K 10% Za3 Bo15 E / Box Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details