Chassis Mount Resistor
SFERNICE FIXED RESISTORS
RES, THICK FILM, 22R, 5%, 5KV, SCREW; Resistance:22ohm; Product Range:RPS 250 Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 716-RPS0250DH22R0JBZA3-ND | RPS0250DH22R0JBZA3 | 70M0689 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Res, Thick Film, 22R, 5%, 5Kv, Screw; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | Screw Terminals | ||
| Resistance Range | 22 ohms |