Chassis Mount Resistor
RES, THICK FILM, 22K, 10%, 5KV, SCREW; Resistance:22kohm; Product Range:RPS 250 Series; Power Rating:250W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 716-RPS0250DH2202KBZA3-ND | 70M0698 |
| Product Name | Chassis Mount Resistors | Res, Thick Film, 22K, 10%, 5Kv, Screw; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | Screw Terminals | |
| Resistance Range | 22000 ohms |