Chassis Mount Resistor
RES, THICK FILM, 3R6, 5%, 5KV, SCREW; Resistance:3.6ohm; Product Range:RPS 500 Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes
SFERNICE FIXED RESISTORS
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 716-RPS0500DH3R60JB-ND | 70M1033 | RPS0500DH3R60JB |
| Product Name | Chassis Mount Resistors | Res, Thick Film, 3R6, 5%, 5Kv, Screw; Resistance Vishay | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | Screw Terminals | ||
| Resistance Range | 3.6 ohms |