Vishay Precision Group Chassis Mount Resistors RPS0500DH4700KB

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RPS0500DH4700KB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RPS0500DH4700KB-ND
Chassis Mount Resistors 716-RPS0500DH4700KB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Res, Thick Film, 470R, 10%, 5Kv, Screw; Resistance Vishay - 70M1065 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 10%, 5Kv, Screw; Resistance Vishay
70M1065
Res, Thick Film, 470R, 10%, 5Kv, Screw; Resistance Vishay 70M1065
RES, THICK FILM, 470R, 10%, 5KV, SCREW; Resistance:470ohm; Product Range:RPS 500 Series; Power Rating:250W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

RES, THICK FILM, 470R, 10%, 5KV, SCREW; Resistance:470ohm; Product Range:RPS 500 Series; Power Rating:250W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - RPS0500DH4700KB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RPS0500DH4700KB
Chassis Mount Resistors RPS0500DH4700KB
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 716-RPS0500DH4700KB-ND 70M1065 RPS0500DH4700KB
Product Name Chassis Mount Resistors Res, Thick Film, 470R, 10%, 5Kv, Screw; Resistance Vishay Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Screw Terminals
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details