470 Ohms ±5% 500W Thick Film Chassis Mount Resistor
RESISTOR, 470 OHM, 500W, ±5%; Resistance:470ohm; Product Range:RPS 500 Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C; Product Length:73mmRoHS Compliant: Yes
RES CHAS MNT 470 OHM 5% 500W
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | RPSDH-470A-ND | 8219959 | 8219959P | 70M1064 | RPS0500DH4700JB |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, 470 Ohm, 500W, ±5%; Resistance Vishay | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Box | Screw Terminals; Planar | Planar | M4 Threaded | |
| Resistance Range | 470 ohms | 470 ohms | 470 ohms | 470 ohms |