Vishay Precision Group Chassis Mount Resistors RPS0250DH2201JBZA3

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RPS0250DH2201JBZA3-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RPS0250DH2201JBZA3-ND
Chassis Mount Resistors 716-RPS0250DH2201JBZA3-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 8219956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8219956
Chassis Mount Resistors 8219956
Vishay RPS0250DH2201JBZA3

Vishay RPS0250DH2201JBZA3

Supplier's Site
Chassis Mount Resistors - 8219956P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8219956P
Chassis Mount Resistors 8219956P
Vishay RPS0250DH2201JBZA3

Vishay RPS0250DH2201JBZA3

Supplier's Site
Chassis Mount Resistors - 1622365 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1622365
Chassis Mount Resistors 1622365
Vishay RPS0250DH2201JBZA3

Vishay RPS0250DH2201JBZA3

Supplier's Site
Res, Thick Film, 2K2, 5%, 5Kv, Screw; Resistance Vishay - 55R6539 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 5%, 5Kv, Screw; Resistance Vishay
55R6539
Res, Thick Film, 2K2, 5%, 5Kv, Screw; Resistance Vishay 55R6539
RES, THICK FILM, 2K2, 5%, 5KV, SCREW; Resistance:2.2kohm; Product Range:RPS 250 Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

RES, THICK FILM, 2K2, 5%, 5KV, SCREW; Resistance:2.2kohm; Product Range:RPS 250 Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - RPS0250DH2201JBZA3 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RPS0250DH2201JBZA3
Chassis Mount Resistors RPS0250DH2201JBZA3
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 716-RPS0250DH2201JBZA3-ND 8219956 8219956P 55R6539 RPS0250DH2201JBZA3
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Thick Film, 2K2, 5%, 5Kv, Screw; Resistance Vishay Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Screw Terminals; Planar Planar Screw Terminals
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C 150 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details