Chassis Mount Resistor
SFERNICE FIXED RESISTORS
RES, THICK FILM, 6R8, 5%, 5KV, SCREW; Resistance:6.8ohm; Product Range:RPS 500 Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 716-RPS0500DH6R80JB-ND | 8219962P | RPS0500DH6R80JB | 70M1072 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, Thick Film, 6R8, 5%, 5Kv, Screw; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | Box | Planar | Screw Terminals | |
| Tolerance | 5 +/- % | 5 +/- % |