Vishay Precision Group Chassis Mount Resistors RPS0500DH2202KB

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RPS0500DH2202KB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RPS0500DH2202KB-ND
Chassis Mount Resistors 716-RPS0500DH2202KB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RPS0500DH2202KB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RPS0500DH2202KB
Chassis Mount Resistors RPS0500DH2202KB
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Res, Thick Film, 22K, 10%, 5Kv, Screw; Resistance Vishay - 70M1031 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K, 10%, 5Kv, Screw; Resistance Vishay
70M1031
Res, Thick Film, 22K, 10%, 5Kv, Screw; Resistance Vishay 70M1031
RES, THICK FILM, 22K, 10%, 5KV, SCREW; Resistance:22kohm; Product Range:RPS 500 Series; Power Rating:250W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

RES, THICK FILM, 22K, 10%, 5KV, SCREW; Resistance:22kohm; Product Range:RPS 500 Series; Power Rating:250W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RPS0500DH2202KB-ND RPS0500DH2202KB 70M1031
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Thick Film, 22K, 10%, 5Kv, Screw; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Screw Terminals
Resistance Range 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers