Vishay Precision Group Chassis Mount Resistors RPS0500DH4R70JB

Description
RPSDH Thick Film Power Resistor 4R7 500W
Request a Quote Datasheet
Description
RPSDH Thick Film Power Resistor 4R7 500W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7891222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7891222
Chassis Mount Resistors 7891222
RPSDH Thick Film Power Resistor 4R7 500W

RPSDH Thick Film Power Resistor 4R7 500W

Supplier's Site
Chassis Mount Resistors - 7891222P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7891222P
Chassis Mount Resistors 7891222P
RPSDH Thick Film Power Resistor 4R7 500W

RPSDH Thick Film Power Resistor 4R7 500W

Supplier's Site
Chassis Mount Resistors - 1678659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1678659
Chassis Mount Resistors 1678659
RPSDH Thick Film Power Resistor 4R7 500W

RPSDH Thick Film Power Resistor 4R7 500W

Supplier's Site
Chassis Mount Resistors - RPSDH-4.7A-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RPSDH-4.7A-ND
Chassis Mount Resistors RPSDH-4.7A-ND
4.7 Ohms ±5% 500W Thick Film Chassis Mount Resistor

4.7 Ohms ±5% 500W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Resistor, Thick Film Pwr, 4.7 Ohm 500W 5%; Resistance Vishay - 70M1055 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Pwr, 4.7 Ohm 500W 5%; Resistance Vishay
70M1055
Resistor, Thick Film Pwr, 4.7 Ohm 500W 5%; Resistance Vishay 70M1055
RESISTOR, THICK FILM PWR, 4.7 OHM 500W 5%; Resistance:4.7ohm; Product Range:RPS 500 Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:500V; Resistor Element Type:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

RESISTOR, THICK FILM PWR, 4.7 OHM 500W 5%; Resistance:4.7ohm; Product Range:RPS 500 Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:500V; Resistor Element Type:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - RPS0500DH4R70JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RPS0500DH4R70JB
Chassis Mount Resistors RPS0500DH4R70JB
RES CHAS MNT 4.7 OHM 5% 500W

RES CHAS MNT 4.7 OHM 5% 500W

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7891222 7891222P RPSDH-4.7A-ND 70M1055 RPS0500DH4R70JB
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Resistor, Thick Film Pwr, 4.7 Ohm 500W 5%; Resistance Vishay Chassis Mount Resistors
Category / Application Power Applications Power Applications General Use
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Screw Terminals; Planar Planar Box M4 Threaded
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C 150 ±ppm/°C 150 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details