Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
IC TRANSLTR BIDIRECTIONAL 8VSSOP
1.8V~5.5V 1 2 1.2V~3.3V VSSOP-8 Translators / Level Shifters ROHS
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
IC TRNSLTR BIDIRECTIONAL 8VSSOP
IC TRNSLTR BIDIRECTIONAL 8VSSOP
IC, I2C/SMBUS TRANSLATOR, SMD, 9306; No. of Inputs:2; Output Current:64mA; Propagation Delay:1.5ns; No. of Pins:8Pins; Logic Case Style:VSSOP; Supply Voltage Min:0V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-17988-1-ND | 9222802 | 6627412P | PCA9306DCUR | PCA9306DCUR | PCA9306DCUR | PCA9306DCUR | PCA9306DCUR | 28AH4650 |
| Product Name | Translators, Level Shifters | Translator ICs | Translator ICs | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic ICs >> Translators / Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters | Ic, I2C/smbus Translator, Smd, 9306; No. Of Inputs Texas Instruments |
| Package Type | "8-VFSOP (0.091"", 2.30mm Width)" | SSOP; Vssop | SSOP; VSSOP | SSOP | 8-VFSOP (0.091\", 2.30mm Width) | 8-VFSOP (0.091", 2.30mm Width) | |||
| Output Type | Open Drain; Push-Pull | 3-State; 3 State | 3-State; 3 State | Open Drain | Open Drain; Open Drain, Push-Pull | Open Drain, Push-Pull | |||
| Features | Auto-direction Sensing | RoHS | RoHS | RoHS; Auto-direction Sensing | RoHS | Auto-direction Sensing | RoHS | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 85 C (-40 to 185 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | |||
| Logic Family | I2C | I2C |