Texas Instruments High-Performance Analog Logic - Logic - Translators, Level Shifters - LSF0204RUTR LSF0204RUTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 800818-LSF0204RUTR Packaging: Reel Mounting Style: SMD Features: Auto-Direction Sensing Number of Circuits: 1 Output Type: Open Drain, Push-Pull Data Rate: 100MHz Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 0.8V ~ 4.5V Voltage - VCCB: 1.8V ~ 5.5V Supplier Device Package: 12-UQFN (1.7x2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 12-UFQFN Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 800818-LSF0204RUTR Packaging: Reel Mounting Style: SMD Features: Auto-Direction Sensing Number of Circuits: 1 Output Type: Open Drain, Push-Pull Data Rate: 100MHz Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 0.8V ~ 4.5V Voltage - VCCB: 1.8V ~ 5.5V Supplier Device Package: 12-UQFN (1.7x2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 12-UFQFN Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - LSF0204RUTR - 800818-LSF0204RUTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - LSF0204RUTR
800818-LSF0204RUTR
Logic - Logic - Translators, Level Shifters - LSF0204RUTR 800818-LSF0204RUTR
Manufacturer: Texas Instruments Win Source Part Number: 800818-LSF0204RUTR Packaging: Reel Mounting Style: SMD Features: Auto-Direction Sensing Number of Circuits: 1 Output Type: Open Drain, Push-Pull Data Rate: 100MHz Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 0.8V ~ 4.5V Voltage - VCCB: 1.8V ~ 5.5V Supplier Device Package: 12-UQFN (1.7x2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 12-UFQFN Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 800818-LSF0204RUTR
Packaging: Reel
Mounting Style: SMD
Features: Auto-Direction Sensing
Number of Circuits: 1
Output Type: Open Drain, Push-Pull
Data Rate: 100MHz
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 0.8V ~ 4.5V
Voltage - VCCB: 1.8V ~ 5.5V
Supplier Device Package: 12-UQFN (1.7x2)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 12-UFQFN
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Translators, Level Shifters - 296-40404-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-40404-2-ND
Translators, Level Shifters 296-40404-2-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 12-UQFN (1.7x2)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 12-UQFN (1.7x2)

Buy Now Datasheet
Translators, Level Shifters - 296-40404-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-40404-1-ND
Translators, Level Shifters 296-40404-1-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 12-UQFN (1.7x2)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 12-UQFN (1.7x2)

Buy Now Datasheet
Translators, Level Shifters - 296-40404-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-40404-6-ND
Translators, Level Shifters 296-40404-6-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 12-UQFN (1.7x2)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 12-UQFN (1.7x2)

Buy Now Datasheet
Shenzhen, China
Logic - Translators, Level Shifters
LSF0204RUTR
Logic - Translators, Level Shifters LSF0204RUTR
IC TRNSLTR BIDIRECTIONAL 12UQFN

IC TRNSLTR BIDIRECTIONAL 12UQFN

Supplier's Site Datasheet
Logic ICs >> Translators / Level Shifters - LSF0204RUTR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Translators / Level Shifters
LSF0204RUTR
Logic ICs >> Translators / Level Shifters LSF0204RUTR
1.8V~5.5V 1 4 800mV~4.5V UQFN-12(1.7x2) Translators / Level Shifters ROHS

1.8V~5.5V 1 4 800mV~4.5V UQFN-12(1.7x2) Translators / Level Shifters ROHS

Supplier's Site Datasheet
Translators, Level Shifters - LSF0204RUTR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
LSF0204RUTR
Translators, Level Shifters LSF0204RUTR
IC TRNSLTR BIDIRECTIONAL 12UQFN

IC TRNSLTR BIDIRECTIONAL 12UQFN

Supplier's Site Datasheet
Translators, Level Shifters - LSF0204RUTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
LSF0204RUTR
Translators, Level Shifters LSF0204RUTR
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 12-UQFN (1.7x2)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 12-UQFN (1.7x2)

Buy Now
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - LSF0204RUTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
LSF0204RUTR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters LSF0204RUTR
IC TRANSLTR BIDIRECTIONAL 12UQFN

IC TRANSLTR BIDIRECTIONAL 12UQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 800818-LSF0204RUTR 296-40404-2-ND LSF0204RUTR LSF0204RUTR LSF0204RUTR LSF0204RUTR LSF0204RUTR
Product Name Logic - Logic - Translators, Level Shifters - LSF0204RUTR Translators, Level Shifters Logic - Translators, Level Shifters Logic ICs >> Translators / Level Shifters Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 12-UFQFN QFNL 12-UFQFN 12-UFQFN
Output Type Open Drain; Push-Pull Open Drain Open Drain, Push-Pull Open Drain; Open Drain, Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899278P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details
Translators, Level Shifters - 1727-74AVC1T45GXZTR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details