Voltage Level Shifter CMOS/TTL to CMOS
Voltage Level Shifter CMOS/TTL to CMOS
Voltage Level Shifter CMOS/TTL to CMOS
Voltage Level Translator Unidirectional 1 Circuit 6 Channel 16-PDIP
IC TRANSLTR UNIDIRECTIONAL 16DIP
IC TRNSLTR UNIDIRECTIONAL 16DIP
IC TRNSLTR UNIDIRECTIONAL 16DIP
Voltage Level Translator Unidirectional 1 Circuit 6 Channel 16-PDIP
IC, LEVEL SHIFTER, 140NS, 0.06A, DIP-16; No. of Inputs:6; Output Current:6.8mA; Propagation Delay:140ns; No. of Pins:16Pins; Logic Case Style:DIP; Supply Voltage Min:5V; Supply Voltage Max:18V; Operating Temperature Min:-55°C; RoHS Compliant: Yes
IC TRNSLTR UNIDIRECTIONAL 16DIP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 7092545P | 7092545 | 296-3527-5-ND | CD4504BE | CD4504BE | CD4504BE | CD4504BE | 29AH3580 | 815-CD4504BE |
| Product Name | Translator ICs | Translator ICs | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Ic, Level Shifter, 140Ns, 0.06A, Dip-16; No. Of Inputs Texas Instruments | IC TRNSLTR UNIDIRECTIONAL 16DIP |
| Logic Family | CMOS; 4000 | CMOS; 4000 | CMOS; CMOS | ||||||
| Package Type | DIP; PDIP | DIP; Pdip | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300", 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) | DIP; 16-DIP (0.300, 7.62mm) | |||
| Output Type | TTL/CMOS | TTL/CMOS | Inverted | Non-Inverted | Non-Inverted | ||||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |