The SN74AUP1T97DBVR is a single-supply voltage-level translator designed for logic-level translation applications. It operates within a voltage range of 1.8 V to 3.3 V and supports input switching levels that accept 1.8-V LVCMOS signals. The device features nine configurable logic gate functions, allowing for flexibility in design. It includes Schmitt-trigger inputs that enhance noise immunity and ensure signal integrity during transitions, making it suitable for analog mixed-mode designs. This component supports powered-down conditions with an I_off feature, allowing signals from 0 V to 3.6 V to be applied to its inputs and outputs without damage when V_CC is at 0 V. The optimized current-drive capability of 4 mA helps reduce line reflections and overshoot. The SN74AUP1T97DBVR is available in a compact SOT-23 package, making it suitable for space-constrained applications. It also boasts low static and dynamic power consumption, making it ideal for battery-operated devices.
Voltage Level Translator Unidirectional 1 Circuit 1 Channel SOT-23-6
Voltage Level Translator Unidirectional 1 Circuit 1 Channel SOT-23-6
Voltage Level Translator Unidirectional 1 Circuit 1 Channel SOT-23-6
IC TRNSLTR UNIDIR SOT23-6
Voltage Level Translator Unidirectional 1 Circuit 1 Channel SOT-23-6
IC TRANSLATOR UNIDIR SOT23-6
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-17563-1-ND | SN74AUP1T97DBVR | SN74AUP1T97DBVR | SN74AUP1T97DBVR |
| Product Name | Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters |
| Package Type | SOT-23-6 | SOT-23-6 |