Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74GTL2006PWE4

Description
Win Source Part Number: 1256049-SN74GTL2006P WE4 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74GTL Number of Circuits: 1 Standard Package: 50 Mounting: SMD (SMT) Output Type: Open Drain Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 13 Input Signal: GTL Output Signal: LVTTL Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74GTL2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256049-SN74GTL2006P WE4 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74GTL Number of Circuits: 1 Standard Package: 50 Mounting: SMD (SMT) Output Type: Open Drain Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 13 Input Signal: GTL Output Signal: LVTTL Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74GTL2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256049-SN74GTL2006PWE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256049-SN74GTL2006PWE4
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256049-SN74GTL2006PWE4
Win Source Part Number: 1256049-SN74GTL2006P WE4 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74GTL Number of Circuits: 1 Standard Package: 50 Mounting: SMD (SMT) Output Type: Open Drain Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 13 Input Signal: GTL Output Signal: LVTTL Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74GTL2 Product Status: Obsolete

Win Source Part Number: 1256049-SN74GTL2006PWE4
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74GTL
Number of Circuits: 1
Standard Package: 50
Mounting: SMD (SMT)
Output Type: Open Drain
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 13
Input Signal: GTL
Output Signal: LVTTL
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74GTL2
Product Status: Obsolete

Buy Now Datasheet
Logic - Translators, Level Shifters - SN74GTL2006PWE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74GTL2006PWE4
Logic - Translators, Level Shifters SN74GTL2006PWE4
IC TRNSLTR UNIDIR 28TSSOP

IC TRNSLTR UNIDIR 28TSSOP

Supplier's Site Datasheet
Translators, Level Shifters - SN74GTL2006PWE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74GTL2006PWE4
Translators, Level Shifters SN74GTL2006PWE4
Mixed Signal Translator Unidirectional 1 Circuit 13 Channel 28-TSSOP

Mixed Signal Translator Unidirectional 1 Circuit 13 Channel 28-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256049-SN74GTL2006PWE4 SN74GTL2006PWE4 SN74GTL2006PWE4
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family TTL; GTL GTL
Unlock Full Specs
to access all available technical data

Similar Products

SN74FB1650 18-Bit TTL/BTL Universal Storage Transceiver - SN74FB1650PCA - Texas Instruments
Specs
Logic Family TTL
Package Type HLQFP
Input Voltage 4.5 to 5.5 volts
View Details
Translators, Level Shifters - 1727-7650-1-ND - DigiKey
Specs
Package Type 16-VFQFN Exposed Pad
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Logic - Translators, Level Shifters - MC100EPT20DTG - Lingto Electronic Limited
Specs
Logic Family TTL; CMOS; LVCMOS, LVTTL
View Details