Texas Instruments High-Performance Analog Translators, Level Shifters SN74AVC1T45YZTR

Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps 6-DSBGA
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps 6-DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - SN74AVC1T45YZTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SN74AVC1T45YZTR-ND
Translators, Level Shifters SN74AVC1T45YZTR-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps 6-DSBGA

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps 6-DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256062-SN74AVC1T45YZTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256062-SN74AVC1T45YZTR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256062-SN74AVC1T45YZTR
Win Source Part Number: 1256062-SN74AVC1T45Y ZTR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AVC Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 500Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.2 V ~ 3.6 V Voltage - VCCB: 1.2 V ~ 3.6 V Package / Case: 6-XFBGA, DSBGA Supplier Device Package: 6-DSBGA Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74AVC1T45YZTR -TITR,TEXTISSN74AVC1 T45YZTR Base Product Number: SN74AVC1 Product Status: Obsolete

Win Source Part Number: 1256062-SN74AVC1T45YZTR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74AVC
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 500Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.2 V ~ 3.6 V
Voltage - VCCB: 1.2 V ~ 3.6 V
Package / Case: 6-XFBGA, DSBGA
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74AVC1T45YZTR-TITR,TEXTISSN74AVC1T45YZTR
Base Product Number: SN74AVC1
Product Status: Obsolete

Buy Now Datasheet
Translators, Level Shifters - SN74AVC1T45YZTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74AVC1T45YZTR
Translators, Level Shifters SN74AVC1T45YZTR
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps 6-DSBGA

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps 6-DSBGA

Buy Now
Logic - Translators, Level Shifters - SN74AVC1T45YZTR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74AVC1T45YZTR
Logic - Translators, Level Shifters SN74AVC1T45YZTR
IC TRNSLTR BIDIRECTIONAL 6DSBGA

IC TRNSLTR BIDIRECTIONAL 6DSBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SN74AVC1T45YZTR-ND 1256062-SN74AVC1T45YZTR SN74AVC1T45YZTR SN74AVC1T45YZTR
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Package Type 6-XFBGA, DSBGA BGA; 6-XFBGA, DSBGA
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899184P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family MAX3391
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
Translators, Level Shifters - 74ALVC164245DGG,51-ND - DigiKey
Specs
Package Type TSSOP; "48-TFSOP (0.240"", 6.10mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
SN74GTLP21395 Two 1-Bit LVTTL/GTLP Adj-Edge-Rate Bus Xcvrs w Split LVTTL Port, Fdbk Path and Selectable Polarity - SN74GTLP21395DW - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SOIC,TSSOP
Input Voltage 3.15 to 3.45 volts
View Details
3 suppliers