Voltage Level Translator Bidirectional 1 Circuit 8 Channel 20-VQFN (4.5x2.5)
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 20-VQFN (4.5x2.5)
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 20-VQFN (4.5x2.5)
IC TRANSLTR BIDIRECTIONAL 20VQFN
VOLT LEVEL TRANSLATOR, OCTAL, VQFN-20; No. of Inputs:8; Output Current:-; Propagation Delay:1.5ns; No. of Pins:20Pins; Logic Case Style:VQFN; Supply Voltage Min:0V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 20-VQFN (4.5x2.5)
IC TRNSLTR BIDIRECTIONAL 20VQFN
IC TRNSLTR BIDIRECTIONAL 20VQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-37841-6-ND | LSF0108RKSR | 28AH3795 | LSF0108RKSR | LSF0108RKSR | LSF0108RKSR |
| Product Name | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Volt Level Translator, Octal, Vqfn-20; No. Of Inputs Texas Instruments | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Package Type | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | |||
| Output Type | Open Drain; Push-Pull | Open Drain; Open Drain, Push-Pull | Open Drain, Push-Pull | |||
| Features | Auto-direction Sensing | RoHS | RoHS | Auto-direction Sensing | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |