Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74AVC1T45DBVRE4

Description
Win Source Part Number: 1256065-SN74AVC1T45D BVRE4 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AVC Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 500Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.2 V ~ 3.6 V Voltage - VCCB: 1.2 V ~ 3.6 V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AVC1T45DBVRE4,29 6-52713-6,296-52713- 1,296-52713-2 Base Product Number: 74AVC1T45
Request a Quote Datasheet
Description
Win Source Part Number: 1256065-SN74AVC1T45D BVRE4 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AVC Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 500Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.2 V ~ 3.6 V Voltage - VCCB: 1.2 V ~ 3.6 V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AVC1T45DBVRE4,29 6-52713-6,296-52713- 1,296-52713-2 Base Product Number: 74AVC1T45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256065-SN74AVC1T45DBVRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256065-SN74AVC1T45DBVRE4
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256065-SN74AVC1T45DBVRE4
Win Source Part Number: 1256065-SN74AVC1T45D BVRE4 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AVC Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 500Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.2 V ~ 3.6 V Voltage - VCCB: 1.2 V ~ 3.6 V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AVC1T45DBVRE4,29 6-52713-6,296-52713- 1,296-52713-2 Base Product Number: 74AVC1T45

Win Source Part Number: 1256065-SN74AVC1T45DBVRE4
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74AVC
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 500Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.2 V ~ 3.6 V
Voltage - VCCB: 1.2 V ~ 3.6 V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AVC1T45DBVRE4,296-52713-6,296-52713-1,296-52713-2
Base Product Number: 74AVC1T45

Buy Now Datasheet
Translators, Level Shifters - 296-52713-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-52713-2-ND
Translators, Level Shifters 296-52713-2-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Buy Now Datasheet
Translators, Level Shifters - 296-52713-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-52713-1-ND
Translators, Level Shifters 296-52713-1-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Buy Now Datasheet
Translators, Level Shifters - 296-52713-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-52713-6-ND
Translators, Level Shifters 296-52713-6-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Buy Now Datasheet
Translators, Level Shifters - SN74AVC1T45DBVRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74AVC1T45DBVRE4
Translators, Level Shifters SN74AVC1T45DBVRE4
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Buy Now
Logic - Translators, Level Shifters - SN74AVC1T45DBVRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74AVC1T45DBVRE4
Logic - Translators, Level Shifters SN74AVC1T45DBVRE4
IC TRNSLTR BIDIRECTIONAL SOT23-6

IC TRNSLTR BIDIRECTIONAL SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - SN74AVC1T45DBVRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
SN74AVC1T45DBVRE4
Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74AVC1T45DBVRE4
IC TRANSLATOR BIDIR SOT23-6

IC TRANSLATOR BIDIR SOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256065-SN74AVC1T45DBVRE4 296-52713-2-ND SN74AVC1T45DBVRE4 SN74AVC1T45DBVRE4 SN74AVC1T45DBVRE4
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - 100329ADC - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; ECL
Translation Both
View Details
Translator ICs - 1899033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details