Texas Instruments High-Performance Analog Logic - Logic - Translators, Level Shifters - CAVCB164245QDGGRQ1 CAVCB164245QDGGRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 914782-CAVCB164245QD GGRQ1 Series: Automotive, AEC-Q100, 74AVCB Operating Temperature Range: -40°C ~ 125°C (TA) Features: Voltage Level Translator Bidirectional 2 Circuit 8 Channel - 48-TSSOP Package: 48-TFSOP (0.240", 6.10mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74AVCB164245 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-31475-2, CAVCB164245QDGGRQ1-N D, 296-31475-1, 296-31475-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 914782-CAVCB164245QD GGRQ1 Series: Automotive, AEC-Q100, 74AVCB Operating Temperature Range: -40°C ~ 125°C (TA) Features: Voltage Level Translator Bidirectional 2 Circuit 8 Channel - 48-TSSOP Package: 48-TFSOP (0.240", 6.10mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74AVCB164245 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-31475-2, CAVCB164245QDGGRQ1-N D, 296-31475-1, 296-31475-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - CAVCB164245QDGGRQ1 - 914782-CAVCB164245QDGGRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - CAVCB164245QDGGRQ1
914782-CAVCB164245QDGGRQ1
Logic - Logic - Translators, Level Shifters - CAVCB164245QDGGRQ1 914782-CAVCB164245QDGGRQ1
Manufacturer: Texas Instruments Win Source Part Number: 914782-CAVCB164245QD GGRQ1 Series: Automotive, AEC-Q100, 74AVCB Operating Temperature Range: -40°C ~ 125°C (TA) Features: Voltage Level Translator Bidirectional 2 Circuit 8 Channel - 48-TSSOP Package: 48-TFSOP (0.240", 6.10mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74AVCB164245 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-31475-2, CAVCB164245QDGGRQ1-N D, 296-31475-1, 296-31475-6

Manufacturer: Texas Instruments
Win Source Part Number: 914782-CAVCB164245QDGGRQ1
Series: Automotive, AEC-Q100, 74AVCB
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Voltage Level Translator Bidirectional 2 Circuit 8 Channel - 48-TSSOP
Package: 48-TFSOP (0.240", 6.10mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AVCB164245
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-31475-2, CAVCB164245QDGGRQ1-ND, 296-31475-1, 296-31475-6

Buy Now Datasheet
Translators, Level Shifters - 296-31475-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-31475-2-ND
Translators, Level Shifters 296-31475-2-ND
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP

Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP

Buy Now Datasheet
Translators, Level Shifters - CAVCB164245QDGGRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
CAVCB164245QDGGRQ1
Translators, Level Shifters CAVCB164245QDGGRQ1
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP

Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - CAVCB164245QDGGRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
CAVCB164245QDGGRQ1
Integrated Circuits (ICs) - Logic - Translators, Level Shifters CAVCB164245QDGGRQ1
IC TRANSLATOR BIDIR 48TSSOP

IC TRANSLATOR BIDIR 48TSSOP

Supplier's Site
Logic - Translators, Level Shifters - CAVCB164245QDGGRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
CAVCB164245QDGGRQ1
Logic - Translators, Level Shifters CAVCB164245QDGGRQ1
IC TRNSLTR BIDIRECTIONAL 48TSSOP

IC TRNSLTR BIDIRECTIONAL 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 914782-CAVCB164245QDGGRQ1 296-31475-2-ND CAVCB164245QDGGRQ1 CAVCB164245QDGGRQ1 CAVCB164245QDGGRQ1
Product Name Logic - Logic - Translators, Level Shifters - CAVCB164245QDGGRQ1 Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters
Package Type TSSOP; "48-TFSOP (0.240"", 6.10mm Width)" 48-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1897442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SC-70
Output Type Open Drain; Open Drain
View Details
1-bit dual-supply buffer/level translator with Schmitt-trigger; 3-state - NXU0101GS-Q100H - Nexperia B.V.
Specs
Package Type SOT1202 SOT1202
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers
Translators, Level Shifters - SN54SLC8T245PWTSEP - Quarktwin Technology Ltd.
Specs
Package Type SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Output Type 3-State; 3-State
Features RoHS
View Details