Texas Instruments High-Performance Analog Translators, Level Shifters SN74AUP1T98DSFR

Description
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-SON (1x1)
Request a Quote Datasheet
Description
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-SON (1x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-27458-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-27458-2-ND
Translators, Level Shifters 296-27458-2-ND
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-SON (1x1)

Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-SON (1x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1371002-SN74AUP1T98DSFR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1371002-SN74AUP1T98DSFR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1371002-SN74AUP1T98DSFR
Win Source Part Number: 1371002-SN74AUP1T98D SFR Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74AUP Package: Tape & Reel Product Status: Active Features: Configurable Gate Logic Functions Package / Case: 6-XFDFN Supplier Device Package: 6-SON (1x1) Base Product Number: 74AUP1T98 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Single-Ended Number of Circuits: 1 Channel Type: Unidirectional Translator Type: Voltage Level Channels per Circuit: 1 Voltage - VCCA: 1.8 V ~ 2.7 V Voltage - VCCB: 2.3 V ~ 3.6 V

Win Source Part Number: 1371002-SN74AUP1T98DSFR
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74AUP
Package: Tape & Reel
Product Status: Active
Features: Configurable Gate Logic Functions
Package / Case: 6-XFDFN
Supplier Device Package: 6-SON (1x1)
Base Product Number: 74AUP1T98
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Single-Ended
Number of Circuits: 1
Channel Type: Unidirectional
Translator Type: Voltage Level
Channels per Circuit: 1
Voltage - VCCA: 1.8 V ~ 2.7 V
Voltage - VCCB: 2.3 V ~ 3.6 V

Buy Now Datasheet
Translators, Level Shifters - SN74AUP1T98DSFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74AUP1T98DSFR
Translators, Level Shifters SN74AUP1T98DSFR
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-SON (1x1)

Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-SON (1x1)

Buy Now
Translators, Level Shifters - SN74AUP1T98DSFR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
SN74AUP1T98DSFR
Translators, Level Shifters SN74AUP1T98DSFR
IC TRNSLTR UNIDIRECTIONAL 6SON

IC TRNSLTR UNIDIRECTIONAL 6SON

Supplier's Site Datasheet
Logic - Translators, Level Shifters - SN74AUP1T98DSFR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74AUP1T98DSFR
Logic - Translators, Level Shifters SN74AUP1T98DSFR
IC TRNSLTR UNIDIRECTIONAL 6SON

IC TRNSLTR UNIDIRECTIONAL 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - SN74AUP1T98DSFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
SN74AUP1T98DSFR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74AUP1T98DSFR
IC TRANSLTR UNIDIRECTIONAL 6SON

IC TRANSLTR UNIDIRECTIONAL 6SON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-27458-2-ND 1371002-SN74AUP1T98DSFR SN74AUP1T98DSFR SN74AUP1T98DSFR SN74AUP1T98DSFR SN74AUP1T98DSFR
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package Type 6-XFDFN 6-XFDFN 6-XFDFN
Unlock Full Specs
to access all available technical data

Similar Products

SN74GTL16612 18-Bit LVTTL-to-GTL/GTL+ Universal Bus Transceivers - SN74GTL16612DGGR - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SSOP,TSSOP
Input Voltage 3.15 to 5.25 volts
View Details
Dual supply translating transceiver; auto direction sensing; 3-state - NXB0102DC-Q100H - Nexperia B.V.
Specs
Package Type SOT765-1 SOT765-1
Features RoHS; ESD Protection
Operating Temperature 125 C (257 F)
View Details
7 suppliers