Win Source Part Number: 1371003-SN74AUP1T58D
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74AUP
Package: Tape & Reel
Product Status: Active
Features: Configurable Gate Logic Functions
Package / Case: 6-XFDFN
Supplier Device Package: 6-SON (1x1)
Base Product Number: 74AUP1T58
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Single-Ended
Number of Circuits: 1
Channel Type: Unidirectional
Translator Type: Voltage Level
Channels per Circuit: 1
Voltage - VCCA: 1.8 V ~ 2.7 V
Voltage - VCCB: 2.3 V ~ 3.6 V
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-SON (1x1)
IC TRNSLTR UNIDIRECTIONAL 6SON
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-SON (1x1)
IC TRNSLTR UNIDIRECTIONAL 6SON
IC TRANSLTR UNIDIRECTIONAL 6SON
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1371003-SN74AUP1T58DSFR | 296-27349-2-ND | SN74AUP1T58DSFR | SN74AUP1T58DSFR | SN74AUP1T58DSFR | SN74AUP1T58DSFR |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |