Texas Instruments High-Performance Analog Translators, Level Shifters SN74GTL2003PW

Description
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 20-TSSOP
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - SN74GTL2003PW-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SN74GTL2003PW-ND
Translators, Level Shifters SN74GTL2003PW-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 20-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 20-TSSOP

Buy Now Datasheet
Logic - Logic - Translators, Level Shifters - SN74GTL2003PW - 934602-SN74GTL2003PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74GTL2003PW
934602-SN74GTL2003PW
Logic - Logic - Translators, Level Shifters - SN74GTL2003PW 934602-SN74GTL2003PW
Manufacturer: Texas Instruments Win Source Part Number: 934602-SN74GTL2003PW Series: 74GTL Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 8 Channel - 20-TSSOP Package: 20-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: 74GTL2003 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 70 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 934602-SN74GTL2003PW
Series: 74GTL
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 8 Channel - 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74GTL2003
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 70
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - SN74GTL2003PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
SN74GTL2003PW
Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74GTL2003PW
IC TRANSLATOR BIDIR 20TSSOP

IC TRANSLATOR BIDIR 20TSSOP

Supplier's Site
Logic - Translators, Level Shifters - SN74GTL2003PW - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74GTL2003PW
Logic - Translators, Level Shifters SN74GTL2003PW
IC TRNSLTR BIDIRECTIONAL 20TSSOP

IC TRNSLTR BIDIRECTIONAL 20TSSOP

Supplier's Site Datasheet
Translators, Level Shifters - SN74GTL2003PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74GTL2003PW
Translators, Level Shifters SN74GTL2003PW
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 20-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 20-TSSOP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SN74GTL2003PW-ND 934602-SN74GTL2003PW SN74GTL2003PW SN74GTL2003PW SN74GTL2003PW
Product Name Translators, Level Shifters Logic - Logic - Translators, Level Shifters - SN74GTL2003PW Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74AVC4T774GUZDKR-ND - DigiKey
Specs
Package Type 16-XFQFN
Output Type 3-State
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1040137-SN74AVC32T245NMJR - Win Source Electronics
Specs
Logic Family CMOS; CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Logic - Translators, Level Shifters - 100391PC - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; TTL
View Details