Voltage Level Translator Unidirectional 1 Circuit 6 Channel 16-SOIC
Win Source Part Number: 994847-CD4504BM
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 4000B
Package: Tube
Number of Circuits: 1
Standard Package: 40
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 6
Voltage - VCCA: 5 V ~ 15 V
Voltage - VCCB: 5 V ~ 15 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-CD4504BM,-CD450
Base Product Number: CD4504
TTL/CMOS to CMOS Translator, 6 Func, True Output, CMOS, PDSO16
IC TRNSLTR UNIDIRECTIONAL 16SOIC
Voltage Level Translator Unidirectional 1 Circuit 6 Channel 16-SOIC
IC TRANSLATOR UNIDIR 16SOIC
LOGIC, HEX VOLT-LVL SHIFTER, 16SOIC; No. of Inputs:6; Output Current:6.8mA; Propagation Delay:140ns; No. of Pins:16Pins; Logic Case Style:SOIC; Supply Voltage Min:5V; Supply Voltage Max:18V; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes
| DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-25959-5-ND | 994847-CD4504BM | CD4504BM | CD4504BM | CD4504BM | CD4504BM | 36AJ8556 |
| Product Name | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic, Hex Volt-Lvl Shifter, 16Soic; No. Of Inputs Texas Instruments | |
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; SOIC16 | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Output Type | Inverted | Non-Inverted | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Logic Family | TTL; CMOS |