Win Source Part Number: 1256052-SN74AXC2T45D
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74AXC
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Push-Pull
Data Rate: 380Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 0.65 V ~ 3.6 V
Voltage - VCCB: 0.65 V ~ 3.6 V
Input Signal: CMOS
Output Signal: CMOS
Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package: SM8
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74AXC2T45DCTR,
Base Product Number: 74AXC2T45
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 380Mbps SM8
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 380Mbps SM8
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 380Mbps SM8
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 380Mbps SM8
8 PIN TRANSLATOR DCT WWID 319 RT
IC TRANSLATOR BIDIRECTIONAL SM8
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1256052-SN74AXC2T45DCTR | 296-SN74AXC2T45DCDKR-ND | SN74AXC2T45DCTR | SN74AXC2T45DCTR | SN74AXC2T45DCTR |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters |
| Logic Family | CMOS; CMOS | CMOS | CMOS; CMOS | ||
| Package Type | SSOP | "8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)" | SSOP; 8-LSSOP, 8-MSOP (0.110\", 2.80mm Width) | SSOP | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |