Voltage Level Translator Bidirectional 1 Circuit 8 Channel 20-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 20-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 20-TSSOP
VOLT LEVEL TRANSLATOR, OCTAL, TSSOP-20; No. of Inputs:8; Output Current:-; Propagation Delay:1.5ns; No. of Pins:20Pins; Logic Case Style:TSSOP; Supply Voltage Min:0V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC TRANSLATOR BIDIR 20TSSOP
IC TRNSLTR BIDIRECTIONAL 20TSSOP
1.8V~5.5V 1 8 950mV~4.5V TSSOP-20 Translators / Level Shifters ROHS
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 20-TSSOP
IC TRNSLTR BIDIRECTIONAL 20TSSOP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-37828-6-ND | 28AH3794 | LSF0108PWR | LSF0108PWR | LSF0108PWR | LSF0108PWR | LSF0108PWR |
| Product Name | Translators, Level Shifters | Volt Level Translator, Octal, Tssop-20; No. Of Inputs Texas Instruments | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Logic ICs >> Translators / Level Shifters | Translators, Level Shifters | Translators, Level Shifters |
| Package Type | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | SSOP; TSSOP | SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | 20-TSSOP (0.173", 4.40mm Width) | ||
| Output Type | Open Drain; Push-Pull | Open Drain | Open Drain; Open Drain, Push-Pull | Open Drain, Push-Pull | |||
| Features | Auto-direction Sensing | RoHS | Auto-direction Sensing | RoHS; Auto-direction Sensing | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |