Translation Transceiver 2 Element 10 Bit per Element 3-State Output 56-TSSOP
IC TRNSLTR BIDIRECTIONAL 56TSSOP
IC TRNSLTR BIDIRECTIONAL 56TSSOP
IC TRNSLTR BIDIRECTIONAL 56TSSOP
| Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | SN74AVC20T245DGGR | 815-SN74AVC20T245DGGR | SN74AVC20T245DGGR | SN74AVC20T245DGGR |
| Product Name | Translators, Level Shifters | IC TRNSLTR BIDIRECTIONAL 56TSSOP | Logic - Translators, Level Shifters | Translators, Level Shifters |
| Package Type | 56-TFSOP (0.240\", 6.10mm Width) | 56-TFSOP (0.240, 6.10mm Width) | 56-TFSOP (0.240", 6.10mm Width) | |
| Output Type | 3-State; 3-State | 3-State | ||
| Features | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |