Voltage Level Translator Unidirectional 4 Circuit 1 Channel 16-PDIP
Voltage Level Translator Unidirectional 4 Circuit 1 Channel 16-PDIP
IC TRNSLTR UNIDIRECTIONAL 16DIP
IC TRANSLTR UNIDIRECTIONAL 16DIP
QUAD VOLTAGE LEVEL SHIFTER, DIP-16; No. of Inputs:4Inputs; Output Current:6.8mA; Propagation Delay:180ns; No. of Pins:16Pins; Logic Case Style:DIP; Supply Voltage Min:3V; Supply Voltage Max:18V; Operating Temperature Min:-55°C; MSL:-RoHS Compliant: Yes
IC, LEVEL SHIFTER, QUAD, 16DIP; No. of Inputs:4; Output Current:6.8mA; Propagation Delay:230ns; No. of Pins:16Pins; Logic Case Style:DIP; Supply Voltage Min:3V; Supply Voltage Max:18V; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-3505-5-ND | CD40109BE | CD40109BE | CD40109BE | 60K5094 | 28AH2020 |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Quad Voltage Level Shifter, Dip-16; No. Of Inputs Texas Instruments | Ic, Level Shifter, Quad, 16Dip; No. Of Inputs Texas Instruments |
| Package Type | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | ||||
| Output Type | 3-State; Inverted | 3-State; Tri-State, Non-Inverted | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | ||
| Features | RoHS | RoHS |