Voltage Level Translator Unidirectional 1 Circuit 6 Channel 16-TSSOP
Voltage Level Translator Unidirectional 1 Circuit 6 Channel 16-TSSOP
Voltage Level Translator Unidirectional 1 Circuit 6 Channel 16-TSSOP
IC TRNSLTR UNIDIR 16TSSOP
IC TRANSLATOR UNIDIR 16TSSOP
VOLTAGE LEVEL SHIFTER, HEX, TSSOP-16; No. of Inputs:6; Output Current:-; Propagation Delay:140ns; No. of Pins:16Pins; Logic Case Style:TSSOP; Supply Voltage Min:5V; Supply Voltage Max:18V; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Voltage Level Translator Unidirectional 1 Circuit 6 Channel 16-TSSOP
IC TRNSLTR UNIDIR 16TSSOP
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-12010-1-ND | CD4504BPWR | CD4504BPWR | 26AJ5427 | CD4504BPWR | CD4504BPWR |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Voltage Level Shifter, Hex, Tssop-16; No. Of Inputs Texas Instruments | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Package Type | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | 16-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP | SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Output Type | Inverted | Non-Inverted | Non-Inverted | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |