Texas Instruments High-Performance Analog Translators, Level Shifters SN65EPT23DGK

Description
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-VSSOP
Request a Quote Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - SN65EPT23DGK-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SN65EPT23DGK-ND
Translators, Level Shifters SN65EPT23DGK-ND
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-VSSOP

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-VSSOP

Buy Now Datasheet
Logic - Logic - Translators, Level Shifters - SN65EPT23DGK - 812499-SN65EPT23DGK - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN65EPT23DGK
812499-SN65EPT23DGK
Logic - Logic - Translators, Level Shifters - SN65EPT23DGK 812499-SN65EPT23DGK
Manufacturer: Texas Instruments Win Source Part Number: 812499-SN65EPT23DGK Packaging: Tube Mounting Style: SMD Number of Circuits: 1 Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVDS, LVPECL Output Signal: LVCMOS, LVTTL Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Part Number Series: 65EPT23

Manufacturer: Texas Instruments
Win Source Part Number: 812499-SN65EPT23DGK
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 1
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: LVDS, LVPECL
Output Signal: LVCMOS, LVTTL
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Part Number Series: 65EPT23

Buy Now
IC TRNSLTR UNIDIRECTIONAL 8VSSOP - 815-SN65EPT23DGK - Utmel Electronic Limited
Hong Kong, China
IC TRNSLTR UNIDIRECTIONAL 8VSSOP
815-SN65EPT23DGK
IC TRNSLTR UNIDIRECTIONAL 8VSSOP 815-SN65EPT23DGK
IC TRNSLTR UNIDIRECTIONAL 8VSSOP

IC TRNSLTR UNIDIRECTIONAL 8VSSOP

Supplier's Site
Translators, Level Shifters - SN65EPT23DGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN65EPT23DGK
Translators, Level Shifters SN65EPT23DGK
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-VSSOP

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-VSSOP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SN65EPT23DGK-ND 812499-SN65EPT23DGK 815-SN65EPT23DGK SN65EPT23DGK
Product Name Translators, Level Shifters Logic - Logic - Translators, Level Shifters - SN65EPT23DGK IC TRNSLTR UNIDIRECTIONAL 8VSSOP Translators, Level Shifters
Logic Family TTL; LVCMOS; PECL; LVDS TTL; CMOS; ECL; PECL; LVDS; LVDS, LVPECL ECL; ECL
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Output Type Inverted Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 987187-74LVCH1T45GM,132 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Translator ICs - 1905964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Tqfn
Output Type BiCMOS
View Details
SN74GTL16612 18-Bit LVTTL-to-GTL/GTL+ Universal Bus Transceivers - 74GTL16612DGGRE4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SSOP,TSSOP
Input Voltage 3.15 to 5.25 volts
View Details