Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
IC TRNSLTR BIDIRECTIONAL 8VSSOP
IC TRANSLTR BIDIRECTIONAL 8VSSOP
IC TRNSLTR BIDIRECTIONAL 8VSSOP
IC, I2C/SMBUS TRANSLATOR, SMD, 9306; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC, I2C/SMBUS TRANSLATOR, SMD, 9306; No. of Inputs:2; Output Current:64mA; Propagation Delay:1.5ns; No. of Pins:8Pins; Logic Case Style:VSSOP; Supply Voltage Min:1.2V; Supply Voltage Max:7V; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-32201-1-ND | PCA9306DCUT | PCA9306DCUT | PCA9306DCUT | 33AH4635 | 74AH4870 | PCA9306DCUT |
| Product Name | Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Ic, I2C/smbus Translator, Smd, 9306; Msl Texas Instruments | Ic, I2C/smbus Translator, Smd, 9306; No. Of Inputs Texas Instruments | Translators, Level Shifters |
| Package Type | "8-VFSOP (0.091"", 2.30mm Width)" | 8-VFSOP (0.091", 2.30mm Width) | 8-VFSOP (0.091\", 2.30mm Width) | ||||
| Output Type | Open Drain; Push-Pull | Open Drain, Push-Pull | Open Drain; Open Drain, Push-Pull | ||||
| Features | Auto-direction Sensing | Auto-direction Sensing | RoHS | RoHS | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |