Texas Instruments High-Performance Analog Translators, Level Shifters LSF0204DRUTR

Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 12-UQFN (1.7x2)
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 12-UQFN (1.7x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-40402-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-40402-2-ND
Translators, Level Shifters 296-40402-2-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 12-UQFN (1.7x2)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 12-UQFN (1.7x2)

Buy Now Datasheet
Translators, Level Shifters - 296-40402-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-40402-6-ND
Translators, Level Shifters 296-40402-6-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 12-UQFN (1.7x2)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 12-UQFN (1.7x2)

Buy Now Datasheet
Translators, Level Shifters - 296-40402-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-40402-1-ND
Translators, Level Shifters 296-40402-1-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 12-UQFN (1.7x2)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 12-UQFN (1.7x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 963700-LSF0204DRUTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
963700-LSF0204DRUTR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 963700-LSF0204DRUTR
Win Source Part Number: 963700-LSF0204DRUTR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Features: Auto-Direction Sensing Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Data Rate: 100MHz Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 0.8 V ~ 4.5 V Voltage - VCCB: 1.8 V ~ 5.5 V Package / Case: 12-UFQFN Supplier Device Package: 12-UQFN (1.7x2) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): FXL2T245L10X; FXMAR2104UMX; FXLA104UM12X; NTB0104UK,012; FXMA2104UMX; NTB0104GU12,115; NTB0104BQ,115; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISLSF0204DRUTR,2 156-LSF0204DRUTR,LSF 0204DRUTR-ND,-296-40 402-1-ND,296-40402-2 ,296-40402-1,296-404 02-6 Base Product Number: LSF0204

Win Source Part Number: 963700-LSF0204DRUTR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Features: Auto-Direction Sensing
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Data Rate: 100MHz
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 0.8 V ~ 4.5 V
Voltage - VCCB: 1.8 V ~ 5.5 V
Package / Case: 12-UFQFN
Supplier Device Package: 12-UQFN (1.7x2)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): FXL2T245L10X; FXMAR2104UMX; FXLA104UM12X; NTB0104UK,012; FXMA2104UMX; NTB0104GU12,115; NTB0104BQ,115;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISLSF0204DRUTR,2156-LSF0204DRUTR,LSF0204DRUTR-ND,-296-40402-1-ND,296-40402-2,296-40402-1,296-40402-6
Base Product Number: LSF0204

Buy Now Datasheet
Shenzhen, China
Logic - Translators, Level Shifters
LSF0204DRUTR
Logic - Translators, Level Shifters LSF0204DRUTR
IC TRNSLTR BIDIRECTIONAL 12UQFN

IC TRNSLTR BIDIRECTIONAL 12UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - LSF0204DRUTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
LSF0204DRUTR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters LSF0204DRUTR
IC TRANSLTR BIDIRECTIONAL 12UQFN

IC TRANSLTR BIDIRECTIONAL 12UQFN

Supplier's Site
Translators, Level Shifters - LSF0204DRUTR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
LSF0204DRUTR
Translators, Level Shifters LSF0204DRUTR
IC TRNSLTR BIDIRECTIONAL 12UQFN

IC TRNSLTR BIDIRECTIONAL 12UQFN

Supplier's Site Datasheet
Translators, Level Shifters - LSF0204DRUTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
LSF0204DRUTR
Translators, Level Shifters LSF0204DRUTR
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 12-UQFN (1.7x2)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 12-UQFN (1.7x2)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-40402-2-ND 963700-LSF0204DRUTR LSF0204DRUTR LSF0204DRUTR LSF0204DRUTR LSF0204DRUTR
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters
Package Type 12-UFQFN 12-UFQFN 12-UFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1906009P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SCT0
Output Type Open Drain, 3 State
View Details
Translators, Level Shifters - 1727-8053-2-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers